Kyocera Corporation Tantalum Capacitors - TPSC335M035R0700 TPSC335M035R0700

Description
Manufacturer: AVX Corporation Win Source Part Number: 937449-TPSC335M035R0 700 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 700mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 937449-TPSC335M035R0 700 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 700mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC335M035R0700 - 937449-TPSC335M035R0700 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC335M035R0700
937449-TPSC335M035R0700
Tantalum Capacitors - TPSC335M035R0700 937449-TPSC335M035R0700
Manufacturer: AVX Corporation Win Source Part Number: 937449-TPSC335M035R0 700 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 700mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 937449-TPSC335M035R0700
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 700mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 35V 0.7 Ohm Capacitor
59-TPSC335M035R0700
SMD 3.3uF 35V 0.7 Ohm Capacitor 59-TPSC335M035R0700
Cap Tant Solid 3.3uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.7 Ohm 125°C T/R Product overview: TPSC335M035R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC335M035R0700 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 35V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.7 Ohm 125°C T/R Product overview: TPSC335M035R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC335M035R0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC335M035R0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC335M035R0700-ND
Tantalum Capacitors TPSC335M035R0700-ND
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm

3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8789
Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8789
CAPACITOR TANT, 3.3UF, 35V, 0.7 OHM, 0.2, 2312; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 35V, 0.7 OHM, 0.2, 2312; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC335M035R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC335M035R0700
Tantalum Capacitors TPSC335M035R0700
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC335M035R0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC335M035R0700
Capacitors - Tantalum Capacitors TPSC335M035R0700
CAP TANT 3.3UF 20% 35V 2312

CAP TANT 3.3UF 20% 35V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937449-TPSC335M035R0700 59-TPSC335M035R0700 TPSC335M035R0700-ND 54J8789 TPSC335M035R0700 TPSC335M035R0700
Product Name Tantalum Capacitors - TPSC335M035R0700 SMD 3.3uF 35V 0.7 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 2312 (6032 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details