KYOCERA AVX TPSC335K035R0700
KYOCERA AVX TPSC335K035R0700
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
CAP TANT 3.3UF 10% 35V 2312
CAPACITOR TANT, 3.3UF, 35V, 0.7 OHM, 0.1, 2312; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 3.3UF, 35V, 0.7 OHM, 0.1, 2312; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 3.3UF 10% 35V 2312
| RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6993494 | 478-1769-1-ND | 478-1769-6-ND | TPSC335K035R0700 | 54J8788 | 75M9219 | TPSC335K035R0700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 3.3Uf, 35V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Tantalum Capacitor, 3.3Uf, 35V, 0.7 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||||
| Applications | General Purpose | General Purpose |