Kyocera Corporation Tantalum Capacitors TPSC227M006R0125

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5239-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5239-2-ND
Tantalum Capacitors 478-5239-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5239-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5239-6-ND
Tantalum Capacitors 478-5239-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5239-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5239-1-ND
Tantalum Capacitors 478-5239-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 0.125 Ohm Capacitor
59-TPSC227M006R0125
SMD 220uF 6.3V 0.125 Ohm Capacitor 59-TPSC227M006R0125
Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.125 Ohm 125°C T/R Product overview: TPSC227M006R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC227M006R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.125 Ohm 125°C T/R Product overview: TPSC227M006R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC227M006R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 220Uf 6.3V 0.125 Ohm 20%, 2312, Full Reel; Capacitance Kyocera Avx - 02H5791 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 6.3V 0.125 Ohm 20%, 2312, Full Reel; Capacitance Kyocera Avx
02H5791
Tantalum Capacitor, 220Uf 6.3V 0.125 Ohm 20%, 2312, Full Reel; Capacitance Kyocera Avx 02H5791
TANTALUM CAPACITOR, 220UF 6.3V 0.125 OHM 20%, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 6.3V 0.125 OHM 20%, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC227M006R0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC227M006R0125
Capacitors - Tantalum Capacitors TPSC227M006R0125
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC227M006R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC227M006R0125
Tantalum Capacitors TPSC227M006R0125
CAP TANT 220UF 20% 6.3V 2312

CAP TANT 220UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5239-2-ND 478-5239-6-ND 59-TPSC227M006R0125 02H5791 TPSC227M006R0125 TPSC227M006R0125
Product Name Tantalum Capacitors Tantalum Capacitors SMD 220uF 6.3V 0.125 Ohm Capacitor Tantalum Capacitor, 220Uf 6.3V 0.125 Ohm 20%, 2312, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details