Kyocera Corporation Tantalum Capacitors TPSC227K006R0070

Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm
Request a Quote
Description
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSC227K006R0070 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 6.3V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in multiple case sizes, with this specific part number corresponding to the 2312 case size. It is also lead-free compatible, aligning with modern environmental standards. The maximum ESR at 100kHz is specified, ensuring reliable performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The TPSC227K006R0070 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 6.3V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in multiple case sizes, with this specific part number corresponding to the 2312 case size. It is also lead-free compatible, aligning with modern environmental standards. The maximum ESR at 100kHz is specified, ensuring reliable performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3081-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3081-6-ND
Tantalum Capacitors 478-3081-6-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3081-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3081-2-ND
Tantalum Capacitors 478-3081-2-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3081-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3081-1-ND
Tantalum Capacitors 478-3081-1-ND
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 70mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC227K006R0070 - 798290-TPSC227K006R0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC227K006R0070
798290-TPSC227K006R0070
Tantalum Capacitors - TPSC227K006R0070 798290-TPSC227K006R0070
Manufacturer: AVX Corporation Win Source Part Number: 798290-TPSC227K006R0 070 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 220μF Tolerance: ±10% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: C Family Name: TPS Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): T83C227K6R3EZAL|TL3C 227K6R3C0300; T495C227K006ZTE100; TL3C227K6R3F0700; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798290-TPSC227K006R0070
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 220μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 70 mOhm
Manufacturer Size Code: C
Family Name: TPS
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): T83C227K6R3EZAL|TL3C227K6R3C0300; T495C227K006ZTE100; TL3C227K6R3F0700;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V 0.07 Ohm Capacitor
59-TPSC227K006R0070
SMD 220uF 6.3V 0.07 Ohm Capacitor 59-TPSC227K006R0070
Cap Tant Solid 220uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.07 Ohm 125°C T/R Product overview: TPSC227K006R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.07 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC227K006R0070 can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.07 Ohm 125°C T/R Product overview: TPSC227K006R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 0.07 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC227K006R0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC227K006R0070 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC227K006R0070
Tantalum Capacitors TPSC227K006R0070
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC227K006R0070 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC227K006R0070
Tantalum Capacitors TPSC227K006R0070
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC227K006R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC227K006R0070
Capacitors - Tantalum Capacitors TPSC227K006R0070
CAP TANT 220UF 10% 6.3V 2312

CAP TANT 220UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 75M2929 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312; Capacitance Kyocera Avx
75M2929
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312; Capacitance Kyocera Avx 75M2929
TANTALUM CAPACITOR, 220UF 6.3V, 0.07 OHM, 0.1, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 6.3V, 0.07 OHM, 0.1, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8782 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8782
Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8782
TANTALUM CAPACITOR, 220UF 6.3V, 0.07 OHM, 0.1, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 6.3V, 0.07 OHM, 0.1, 2312, FULL REEL; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3081-6-ND 478-3081-2-ND 798290-TPSC227K006R0070 59-TPSC227K006R0070 TPSC227K006R0070 TPSC227K006R0070 TPSC227K006R0070 75M2929 54J8782
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC227K006R0070 SMD 220uF 6.3V 0.07 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitor, 220Uf 6.3V, 0.07 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers