CAP TANT 22UF 20% 25V 2312
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 275mOhm
CAP TANT 22UF 20% 25V 2312
Cap Tant Solid 22uF 25V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.275 Ohm 125°C T/R Product overview: TPSC226M025R0275 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V, 0.275 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, 0.275 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226M025R0275 can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 25V 2312
CAPACITOR TANT, 22UF, 25V, 0.275 OHM, 0.2, 2312; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes
CAPACITOR, TANTALUM, 22UF, 25V, 2312; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:632mA RoHS Compliant: Yes
CAP TANT 22UF 20% 25V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSC226M025R0275DKR-ND | 478-TPSC226M025R0275TR-ND | 59-TPSC226M025R0275 | TPSC226M025R0275 | 54J8780 | TPSC226M025R0275 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 25V 0.275 Ohm Capacitor | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 25V, 0.275 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |