Manufacturer: AVX Corporation
Win Source Part Number: 708185-TPSC226M016R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
CAP TANT 22UF 20% 16V 2312
CAP TANT 22UF 20% 16V 2312
CAPACITOR TANT, 22UF, 16V, 0.3 OHM, 0.2, 2312; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes
CAP TANT 22UF 20% 16V 2312
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708185-TPSC226M016R0300 | TPSC226M016R0300-ND | 66-TPSC226M016R0300 | TPSC226M016R0300 | 54J8775 | TPSC226M016R0300 |
| Product Name | Tantalum Capacitors - TPSC226M016R0300 | Tantalum Capacitors | CAP TANT 22UF 20% 16V 2312 | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 16V, 0.3 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts |