Kyocera Corporation Tantalum Capacitors TPSC226M016R0250

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC226M016R0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC226M016R0250-ND
Tantalum Capacitors TPSC226M016R0250-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 250mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC226M016R0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226M016R0250
Capacitors - Tantalum Capacitors TPSC226M016R0250
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Capacitor Tant, 22Uf, 16V, 0.25 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 65M6099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 0.25 Ohm, 0.2, 2312; Capacitance Kyocera Avx
65M6099
Capacitor Tant, 22Uf, 16V, 0.25 Ohm, 0.2, 2312; Capacitance Kyocera Avx 65M6099
CAPACITOR TANT, 22UF, 16V, 0.25 OHM, 0.2, 2312; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 0.25 OHM, 0.2, 2312; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC226M016R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226M016R0250
Tantalum Capacitors TPSC226M016R0250
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC226M016R0250-ND TPSC226M016R0250 65M6099 TPSC226M016R0250
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 0.25 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Tantalum Capacitors - TDC104K035NSE-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers