Kyocera Corporation Tantalum Capacitors TPSC226M016R0150

Description
CAP TANT 22UF 20% 16V 2312
Request a Quote Datasheet
Description
CAP TANT 22UF 20% 16V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226M016R0150DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226M016R0150DKR-ND
Tantalum Capacitors 478-TPSC226M016R0150DKR-ND
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC226M016R0150CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226M016R0150CT-ND
Tantalum Capacitors 478-TPSC226M016R0150CT-ND
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC226M016R0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226M016R0150TR-ND
Tantalum Capacitors 478-TPSC226M016R0150TR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC226M016R0150 - 798289-TPSC226M016R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC226M016R0150
798289-TPSC226M016R0150
Tantalum Capacitors - TPSC226M016R0150 798289-TPSC226M016R0150
Manufacturer: AVX Corporation Win Source Part Number: 798289-TPSC226M016R0 150 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 150 mOhm Manufacturer Size Code: C Family Name: TPS Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): 07016-071MCBC; B45198T3226M306|0701 6-071MCCA|T489C226M0 16AHE3507280 ; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798289-TPSC226M016R0150
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 150 mOhm
Manufacturer Size Code: C
Family Name: TPS
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): 07016-071MCBC; B45198T3226M306|07016-071MCCA|T489C226M016AHE3507280 ;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V 0.15 Ohm Capacitor
59-TPSC226M016R0150
SMD 22uF 16V 0.15 Ohm Capacitor 59-TPSC226M016R0150
Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC226M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226M016R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 16V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC226M016R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226M016R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC226M016R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226M016R0150
Tantalum Capacitors TPSC226M016R0150
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC226M016R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226M016R0150
Capacitors - Tantalum Capacitors TPSC226M016R0150
CAP TANT 22UF 20% 16V 2312

CAP TANT 22UF 20% 16V 2312

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 54J8774 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
54J8774
Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 54J8774
TANTALUM CAPACITOR, 22UF, 16V, 0.15 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.15 OHM, 0.2, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC226M016R0150DKR-ND 478-TPSC226M016R0150CT-ND 798289-TPSC226M016R0150 59-TPSC226M016R0150 TPSC226M016R0150 TPSC226M016R0150 54J8774
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC226M016R0150 SMD 22uF 16V 0.15 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers