AVX Corporation Tantalum Capacitors TPSC226K020S0400

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226K020S0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K020S0400TR-ND
Tantalum Capacitors 478-TPSC226K020S0400TR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC226K020S0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226K020S0400
Tantalum Capacitors TPSC226K020S0400
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSC226K020S0400TR-ND TPSC226K020S0400
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details