22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm
Cap Tant Solid 22uF 20V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.4 Ohm 125°C T/R Product overview: TPSC226K020R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 20V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 20V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC226K020R0400 can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 22UF, 20V, 0.4 OHM, 0.1, 2312; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:524mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9116-1-ND | 478-9116-6-ND | 59-TPSC226K020R0400 | 97H2198 | 15P3606 | TPSC226K020R0400 | TPSC226K020R0400 | TPSC226K020R0400 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 20V 0.4 Ohm Capacitor | Capacitor Tant, 22Uf, 20V, 0.4 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |