22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 150mOhm
TANTALUM CAPACITOR, 22UF, 20V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2404-2-ND | 478-2404-6-ND | 54J8768 | 93K0841 | TPSC226K020R0150 | TPSC226K020R0150 | TPSC226K020R0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 20V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 22 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |