KYOCERA AVX Components Corporation Tantalum Capacitors TPSC226K016S0300

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226K016S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K016S0300TR-ND
Tantalum Capacitors 478-TPSC226K016S0300TR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 22Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 65M6095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
65M6095
Capacitor Tant, 22Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 65M6095
CAPACITOR TANT, 22UF, 16V, 0.3 OHM, 0.1, 2312; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 0.3 OHM, 0.1, 2312; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC226K016S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226K016S0300
Tantalum Capacitors TPSC226K016S0300
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC226K016S0300TR-ND 65M6095 TPSC226K016S0300
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 0.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2239-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details