AVX Corporation Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx TPSC226K016R0375.

Description
TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 26AC4571 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
26AC4571
Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 26AC4571
TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 16V, 0.375 OHM, 0.1, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4571
Product Name Tantalum Capacitor, 22Uf, 16V, 0.375 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details