AVX Corporation Tantalum Capacitors TPSC226K016R0300

Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226K016R0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K016R0300TR-ND
Tantalum Capacitors 478-TPSC226K016R0300TR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC226K016R0300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K016R0300DKR-ND
Tantalum Capacitors 478-TPSC226K016R0300DKR-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC226K016R0300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K016R0300CT-ND
Tantalum Capacitors 478-TPSC226K016R0300CT-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC226K016R0300 - 708184-TPSC226K016R0300 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC226K016R0300
708184-TPSC226K016R0300
Tantalum Capacitors - TPSC226K016R0300 708184-TPSC226K016R0300
Manufacturer: AVX Corporation Win Source Part Number: 708184-TPSC226K016R0 300 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708184-TPSC226K016R0300
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Capacitors - Tantalum Capacitors - TPSC226K016R0300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC226K016R0300
Capacitors - Tantalum Capacitors TPSC226K016R0300
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx - 54J8766 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx
54J8766
Tantalum Capacitor, 22Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx 54J8766
TANTALUM CAPACITOR, 22uF, 16V, 10%, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22uF, 16V, 10%, 2312, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf, 16V, 10%, 2312; Capacitance Kyocera Avx - 89W2122 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 16V, 10%, 2312; Capacitance Kyocera Avx
89W2122
Tantalum Capacitor, 22Uf, 16V, 10%, 2312; Capacitance Kyocera Avx 89W2122
TANTALUM CAPACITOR, 22uF, 16V, 10%, 2312; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 22uF, 16V, 10%, 2312; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:606mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC226K016R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226K016R0300
Tantalum Capacitors TPSC226K016R0300
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC226K016R0300TR-ND 478-TPSC226K016R0300DKR-ND 708184-TPSC226K016R0300 TPSC226K016R0300 54J8766 TPSC226K016R0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC226K016R0300 Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf, 16V, 10%, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% - 70186207 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details