22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 150mOhm
Capacitor,22uF,16VDC
CAP TANT 22UF 10% 16V 2312
CAP TANT 22UF 10% 16V 2312
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC226K016H0150-ND | 54J8763 | TPSC226K016H0150 | TPSC226K016H0150 |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |