AVX Corporation Tantalum Capacitors TPSC226K010S0300

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC226K010S0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC226K010S0300TR-ND
Tantalum Capacitors 478-TPSC226K010S0300TR-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC226K010S0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC226K010S0300
Tantalum Capacitors TPSC226K010S0300
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSC226K010S0300TR-ND TPSC226K010S0300
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers