150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 50mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708183-TPSC157M006R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 150μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
CAP TANT 150UF 20% 6.3V 2312
CAPACITOR TANT, 150UF 6.3V, 0.05 OHM, 0.2, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP TANT 150UF 20% 6.3V 2312
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC157M006R0050-ND | 708183-TPSC157M006R0050 | TPSC157M006R0050 | 54J8757 | TPSC157M006R0050 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPSC157M006R0050 | Tantalum Capacitors | Capacitor Tant, 150Uf 6.3V, 0.05 Ohm, 0.2, 2312; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |