AVX Corporation Tantalum Capacitors TPSC157K006T0250

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC157K006T0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC157K006T0250TR-ND
Tantalum Capacitors 478-TPSC157K006T0250TR-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm @ 100kHz

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC157K006T0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC157K006T0250
Capacitors - Tantalum Capacitors TPSC157K006T0250
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC157K006T0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157K006T0250
Tantalum Capacitors TPSC157K006T0250
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC157K006T0250TR-ND TPSC157K006T0250 TPSC157K006T0250
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Tantalum Capacitors - T491A224K035AS-F - 898872-T491A224K035AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details