AVX Corporation Tantalum Capacitors TPSC157K006R0200

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC157K006R0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC157K006R0200TR-ND
Tantalum Capacitors 478-TPSC157K006R0200TR-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC157K006R0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC157K006R0200CT-ND
Tantalum Capacitors 478-TPSC157K006R0200CT-ND
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TPSC157K006R0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC157K006R0200DKR-ND
Tantalum Capacitors 478-TPSC157K006R0200DKR-ND
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Buy Now Datasheet
Tantalum Capacitors - TPSC157K006R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157K006R0200
Tantalum Capacitors TPSC157K006R0200
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC157K006R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC157K006R0200
Capacitors - Tantalum Capacitors TPSC157K006R0200
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 150Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8753
Capacitor Tant, 150Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8753
CAPACITOR TANT, 150UF, 6.3V, 0.2 OHM, 0.1, 2312; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 6.3V, 0.2 OHM, 0.1, 2312; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC157K006R0200TR-ND 478-TPSC157K006R0200DKR-ND TPSC157K006R0200 TPSC157K006R0200 54J8753
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 150Uf, 6.3V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers