AVX Corporation Tantalum Capacitors TPSC157K006R0090

Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 90mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC157K006R0090-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC157K006R0090-ND
Tantalum Capacitors TPSC157K006R0090-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 90mOhm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 90mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC157K006R0090 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC157K006R0090
Tantalum Capacitors TPSC157K006R0090
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 150Uf 6.3V, 0.09 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8751 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V, 0.09 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8751
Capacitor Tant, 150Uf 6.3V, 0.09 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8751
CAPACITOR TANT, 150UF 6.3V, 0.09 OHM, 0.1, 2312; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V, 0.09 OHM, 0.1, 2312; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSC157K006R0090-ND TPSC157K006R0090 54J8751
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 6.3V, 0.09 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC156K020P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details