Kyocera Corporation Tantalum Capacitors TPSC156M025R0220

Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC156M025R0220-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC156M025R0220-ND
Tantalum Capacitors TPSC156M025R0220-ND
15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

15µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 220mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, 0.22 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8745 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.22 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8745
Capacitor Tant, 15Uf, 25V, 0.22 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8745
CAPACITOR TANT, 15UF, 25V, 0.22 OHM, 0.2, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.22ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.22 OHM, 0.2, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.22ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC156M025R0220 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156M025R0220
Tantalum Capacitors TPSC156M025R0220
CAP TANT 15UF 20% 25V 2312

CAP TANT 15UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSC156M025R0220-ND 54J8745 TPSC156M025R0220
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 25V, 0.22 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details