Kyocera Corporation Tantalum Capacitors TPSC156M020R0450

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC156M020R0450-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC156M020R0450-ND
Tantalum Capacitors TPSC156M020R0450-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Capacitor Tant, 15Uf, 20V, 0.45 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 54J8744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, 0.45 Ohm, 0.2, 2312; Capacitance Kyocera Avx
54J8744
Capacitor Tant, 15Uf, 20V, 0.45 Ohm, 0.2, 2312; Capacitance Kyocera Avx 54J8744
CAPACITOR TANT, 15UF, 20V, 0.45 OHM, 0.2, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 20V, 0.45 OHM, 0.2, 2312; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC156M020R0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156M020R0450
Tantalum Capacitors TPSC156M020R0450
CAP TANT 15UF 20% 20V 2312

CAP TANT 15UF 20% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSC156M020R0450-ND 54J8744 TPSC156M020R0450
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 20V, 0.45 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details