Kyocera Corporation Tantalum Capacitors TPSC156K035R0350

Description
Tantalum Capacitor 2312 15uF 35Vdc 10%
Request a Quote Datasheet
Description
Tantalum Capacitor 2312 15uF 35Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1366258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366258
Tantalum Capacitors 1366258
Tantalum Capacitor 2312 15uF 35Vdc 10%

Tantalum Capacitor 2312 15uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - 1361585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361585
Tantalum Capacitors 1361585
Tantalum Capacitor 2312 15uF 35Vdc 10%

Tantalum Capacitor 2312 15uF 35Vdc 10%

Supplier's Site
Tantalum Capacitors - TPSC156K035R0350 - 798288-TPSC156K035R0350 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC156K035R0350
798288-TPSC156K035R0350
Tantalum Capacitors - TPSC156K035R0350 798288-TPSC156K035R0350
Manufacturer: AVX Corporation Win Source Part Number: 798288-TPSC156K035R0 350 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 350 mOhm Manufacturer Size Code: C Family Name: TPS Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): T495C156K035ATE35072 80 ; T495C156K035ATE350|T 495C156K035ANE350; T495C156K035AME35072 80 ; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798288-TPSC156K035R0350
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 350 mOhm
Manufacturer Size Code: C
Family Name: TPS
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T495C156K035ATE3507280 ; T495C156K035ATE350|T495C156K035ANE350; T495C156K035AME3507280 ;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-3107-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3107-6-ND
Tantalum Capacitors 478-3107-6-ND
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3107-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3107-1-ND
Tantalum Capacitors 478-3107-1-ND
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3107-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3107-2-ND
Tantalum Capacitors 478-3107-2-ND
15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

15µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC156K035R0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC156K035R0350
Capacitors - Tantalum Capacitors TPSC156K035R0350
CAP TANT 15UF 10% 35V 2312

CAP TANT 15UF 10% 35V 2312

Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 75M2926 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx
75M2926
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx 75M2926
TANTALUM CAPACITOR, 15UF, 35V, 0.35 OHM, 0.1, 2312; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 0.35 OHM, 0.1, 2312; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 54J8742 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
54J8742
Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 54J8742
TANTALUM CAPACITOR, 15UF, 35V, 0.35 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 35V, 0.35 OHM, 0.1, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Μf, 35V, 10%, 2312, Reel; Capacitance Kyocera Avx - 29AH8062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 35V, 10%, 2312, Reel; Capacitance Kyocera Avx
29AH8062
Cap, 15Μf, 35V, 10%, 2312, Reel; Capacitance Kyocera Avx 29AH8062
CAP, 15µF, 35V, 10%, 2312, REEL; Capacitance:15µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 15µF, 35V, 10%, 2312, REEL; Capacitance:15µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC156K035R0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC156K035R0350
Tantalum Capacitors TPSC156K035R0350
CAP TANT 15UF 10% 35V 2312

CAP TANT 15UF 10% 35V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1366258 798288-TPSC156K035R0350 478-3107-6-ND 478-3107-1-ND TPSC156K035R0350 75M2926 29AH8062 TPSC156K035R0350
Product Name Tantalum Capacitors Tantalum Capacitors - TPSC156K035R0350 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 15Uf, 35V, 0.35 Ohm, 0.1, 2312; Capacitance Kyocera Avx Cap, 15Μf, 35V, 10%, 2312, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers