15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 400mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708179-TPSC156K020R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 15μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 400mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
CAP TANT 15UF 10% 20V 2312
CAP TANT 15UF 10% 20V 2312
TANTALUM CAPACITOR, 15uF, 20V, 10%, 2312, FULL REEL; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 15uF, 20V, 10%, 2312; Capacitance:15µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:524mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSC156K020R0400-ND | 708179-TPSC156K020R0400 | TPSC156K020R0400 | TPSC156K020R0400 | 54J8737 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPSC156K020R0400 | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 20V, 10%, 2312, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |