Kyocera Corporation Tantalum Capacitors TPSC155K050R1500

Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC155K050R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC155K050R1500-ND
Tantalum Capacitors TPSC155K050R1500-ND
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC155K050R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC155K050R1500
Capacitors - Tantalum Capacitors TPSC155K050R1500
CAP TANT 1.5UF 10% 50V 2312

CAP TANT 1.5UF 10% 50V 2312

Supplier's Site
Capacitor Tant, 1.5Uf, 50V, 1.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J8734 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 50V, 1.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J8734
Capacitor Tant, 1.5Uf, 50V, 1.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J8734
CAPACITOR TANT, 1.5UF, 50V, 1.5 OHM, 0.1, 2312; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 50V, 1.5 OHM, 0.1, 2312; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC155K050R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC155K050R1500
Tantalum Capacitors TPSC155K050R1500
CAP TANT 1.5UF 10% 50V 2312

CAP TANT 1.5UF 10% 50V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC155K050R1500-ND TPSC155K050R1500 54J8734 TPSC155K050R1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1.5Uf, 50V, 1.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details