Kyocera Corporation Tantalum Capacitors TPSC107M010R0150

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9104-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9104-2-ND
Tantalum Capacitors 478-9104-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9104-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9104-6-ND
Tantalum Capacitors 478-9104-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9104-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9104-1-ND
Tantalum Capacitors 478-9104-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.15 Ohm Capacitor
59-TPSC107M010R0150
SMD 100uF 10V 0.15 Ohm Capacitor 59-TPSC107M010R0150
Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107M010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107M010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107M010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107M010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107M010R0150
Tantalum Capacitors TPSC107M010R0150
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 91H3886 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
91H3886
Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx 91H3886
TANTALUM CAPACITOR, 100UF, 10V, 0.15 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.15 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC107M010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107M010R0150
Capacitors - Tantalum Capacitors TPSC107M010R0150
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9104-2-ND 478-9104-6-ND 59-TPSC107M010R0150 TPSC107M010R0150 91H3886 TPSC107M010R0150
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Tantalum Capacitors - 1814648 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers