AVX Corporation Tantalum Capacitors TPSC107M010H0075

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC107M010H0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC107M010H0075TR-ND
Tantalum Capacitors 478-TPSC107M010H0075TR-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSC107M010H0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107M010H0075
Tantalum Capacitors TPSC107M010H0075
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107M010H0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107M010H0075
Capacitors - Tantalum Capacitors TPSC107M010H0075
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSC107M010H0075TR-ND TPSC107M010H0075 TPSC107M010H0075
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers