Kyocera Corporation Tantalum Capacitors TPSC107M006R0150

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor TPSC107M006R0150 from Win Source Electronics is a low ESR, molded solid tantalum capacitor designed for surface mount applications. It has a capacitance of 100 µF and a rated voltage of 6.3 V, making it suitable for various power supply applications, including medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is available in a 2312 (6032 metric) case size. It features a maximum ESR of 150 mΩ at 100 kHz and is 100% surge current tested, ensuring reliability in demanding environments. The product is lead-free compatible and comes in a reel packaging with a quantity of 500 units per package.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor TPSC107M006R0150 from Win Source Electronics is a low ESR, molded solid tantalum capacitor designed for surface mount applications. It has a capacitance of 100 µF and a rated voltage of 6.3 V, making it suitable for various power supply applications, including medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is available in a 2312 (6032 metric) case size. It features a maximum ESR of 150 mΩ at 100 kHz and is 100% surge current tested, ensuring reliability in demanding environments. The product is lead-free compatible and comes in a reel packaging with a quantity of 500 units per package.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4090-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4090-1-ND
Tantalum Capacitors 478-4090-1-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4090-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4090-2-ND
Tantalum Capacitors 478-4090-2-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4090-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4090-6-ND
Tantalum Capacitors 478-4090-6-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC107M006R0150 - 937447-TPSC107M006R0150 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC107M006R0150
937447-TPSC107M006R0150
Tantalum Capacitors - TPSC107M006R0150 937447-TPSC107M006R0150
Manufacturer: AVX Corporation Win Source Part Number: 937447-TPSC107M006R0 150 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 100 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 150mOhm Package: 2312 (6032 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-4090-6, 478-4090-2, 478-4090-1

Manufacturer: AVX Corporation
Win Source Part Number: 937447-TPSC107M006R0150
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 100 µF Molded Tantalum Capacitors 6.3 V 2312 (6032 Metric) 150mOhm
Package: 2312 (6032 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4090-6, 478-4090-2, 478-4090-1

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.15 Ohm Capacitor
59-TPSC107M006R0150
SMD 100uF 6.3V 0.15 Ohm Capacitor 59-TPSC107M006R0150
Cap Tant Solid 100uF 6.3V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107M006R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107M006R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 94C0604 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
94C0604
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 94C0604
TANTALUM CAPACITOR, 100UF 6.3V, 0.15 OHM, 0.2, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V, 0.15 OHM, 0.2, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 84K8359 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx
84K8359
Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx 84K8359
TANTALUM CAPACITOR, 100UF 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V, 0.15 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC107M006R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107M006R0150
Capacitors - Tantalum Capacitors TPSC107M006R0150
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TPSC107M006R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107M006R0150
Tantalum Capacitors TPSC107M006R0150
CAP TANT 100UF 20% 6.3V 2312

CAP TANT 100UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4090-1-ND 478-4090-6-ND 937447-TPSC107M006R0150 59-TPSC107M006R0150 94C0604 84K8359 TPSC107M006R0150 TPSC107M006R0150
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC107M006R0150 SMD 100uF 6.3V 0.15 Ohm Capacitor Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 100Uf 6.3V, 0.15 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details