Kyocera Corporation Tantalum Capacitors TPSC107K016R0200

Description
Tantalum Capacitor 2312 100uF 16Vdc 10%
Request a Quote Datasheet
Description
Tantalum Capacitor 2312 100uF 16Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1361581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361581
Tantalum Capacitors 1361581
Tantalum Capacitor 2312 100uF 16Vdc 10%

Tantalum Capacitor 2312 100uF 16Vdc 10%

Supplier's Site
Tantalum Capacitors - 1366127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366127
Tantalum Capacitors 1366127
Tantalum Capacitor 2312 100uF 16Vdc 10%

Tantalum Capacitor 2312 100uF 16Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 100uF 16V 0.2 Ohm Capacitor
59-TPSC107K016R0200
SMD 100uF 16V 0.2 Ohm Capacitor 59-TPSC107K016R0200
Cap Tant Solid 100uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC107K016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K016R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.2 Ohm 125°C T/R Product overview: TPSC107K016R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K016R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K016R0200 - 708178-TPSC107K016R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC107K016R0200
708178-TPSC107K016R0200
Tantalum Capacitors - TPSC107K016R0200 708178-TPSC107K016R0200
Manufacturer: AVX Corporation Win Source Part Number: 708178-TPSC107K016R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708178-TPSC107K016R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Buy Now
Tantalum Capacitors - 478-5262-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5262-1-ND
Tantalum Capacitors 478-5262-1-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5262-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5262-2-ND
Tantalum Capacitors 478-5262-2-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5262-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5262-6-ND
Tantalum Capacitors 478-5262-6-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC107K016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K016R0200
Capacitors - Tantalum Capacitors TPSC107K016R0200
CAP TANT 100UF 10% 16V 2312

CAP TANT 100UF 10% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSC107K016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K016R0200
Tantalum Capacitors TPSC107K016R0200
CAP TANT 100UF 10% 16V 2312

CAP TANT 100UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K016R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC107K016R0200
Tantalum Capacitors TPSC107K016R0200
CAP TANT 100UF 10% 16V 2312

CAP TANT 100UF 10% 16V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 16V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 09R6588 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx
09R6588
Tantalum Capacitor, 100Uf, 16V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx 09R6588
TANTALUM CAPACITOR, 100UF, 16V, 0.2 OHM, 0.1, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.2 OHM, 0.1, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Cap, Tantalum, 100Uf, 16V, Case C, Reel; Capacitance Kyocera Avx - 95W2718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 100Uf, 16V, Case C, Reel; Capacitance Kyocera Avx
95W2718
Cap, Tantalum, 100Uf, 16V, Case C, Reel; Capacitance Kyocera Avx 95W2718
CAP, TANTALUM, 100UF, 16V, CASE C, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

CAP, TANTALUM, 100UF, 16V, CASE C, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:742mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 95W8959 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
95W8959
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 95W8959
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1361581 59-TPSC107K016R0200 708178-TPSC107K016R0200 478-5262-1-ND 478-5262-6-ND TPSC107K016R0200 TPSC107K016R0200 TPSC107K016R0200 09R6588 95W8959
Product Name Tantalum Capacitors SMD 100uF 16V 0.2 Ohm Capacitor Tantalum Capacitors - TPSC107K016R0200 Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 16 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details