100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm @ 100kHz
CAP TANT 100UF 10% 10V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11192-6-ND | 478-11192-1-ND | TPSC107K010T0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 100 microF | 100 microF | 100 microF |