Kyocera Corporation Tantalum Capacitors TPSC107K010S0150

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC107K010S0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC107K010S0150-ND
Tantalum Capacitors TPSC107K010S0150-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 65M6087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx
65M6087
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx 65M6087
CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC107K010S0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010S0150
Tantalum Capacitors TPSC107K010S0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107K010S0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC107K010S0150
Capacitors - Tantalum Capacitors TPSC107K010S0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC107K010S0150-ND 65M6087 TPSC107K010S0150 TPSC107K010S0150
Product Name Tantalum Capacitors Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814598 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details