AVX Corporation SMD 100uF 10V 0.15 Ohm Capacitor TPSC107K010R0150

Description
Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V 0.15 Ohm Capacitor
59-TPSC107K010R0150
SMD 100uF 10V 0.15 Ohm Capacitor 59-TPSC107K010R0150
Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.15 Ohm 125°C T/R Product overview: TPSC107K010R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K010R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-7995-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7995-2-ND
Tantalum Capacitors 478-7995-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7995-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7995-1-ND
Tantalum Capacitors 478-7995-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-7995-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7995-6-ND
Tantalum Capacitors 478-7995-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359909-TPSC107K010R0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359909-TPSC107K010R0150
Capacitors - Tantalum Capacitors 1359909-TPSC107K010R0150
Win Source Part Number: 1359909-TPSC107K010R 0150 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359909-TPSC107K010R0150
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 150mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - TPSC107K010R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010R0150
Tantalum Capacitors TPSC107K010R0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107K010R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K010R0150
Capacitors - Tantalum Capacitors TPSC107K010R0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS - 17928-TPSC107K010R0150 - Utmel Electronic Limited
Hong Kong, China
100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
17928-TPSC107K010R0150
100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS 17928-TPSC107K010R0150
100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS

Supplier's Site
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 32H5080 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
32H5080
Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 32H5080
CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 10V, 0.15 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 10V, 2312; Capacitance Kyocera Avx - 96Y8044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 10V, 2312; Capacitance Kyocera Avx
96Y8044
Capacitor, Tantalum, 100Uf, 10V, 2312; Capacitance Kyocera Avx 96Y8044
CAPACITOR, TANTALUM, 100UF, 10V, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:856mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 10V, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:856mA RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx - 13AC4101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx
13AC4101
Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx 13AC4101
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K010R0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC107K010R0150
Tantalum Capacitors TPSC107K010R0150
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC107K010R0150 478-7995-2-ND 478-7995-6-ND 1359909-TPSC107K010R0150 TPSC107K010R0150 TPSC107K010R0150 17928-TPSC107K010R0150 32H5080 13AC4101 TPSC107K010R0150
Product Name SMD 100uF 10V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors 100uF 10V -55℃~+125℃ 150mΩ@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS Capacitor Tant, 100Uf, 10V, 0.15 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Cap, 100Μf, 10V, 10%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details