Kyocera Corporation Tantalum Capacitors TPSC107K010P0200

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSC107K010P0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSC107K010P0200-ND
Tantalum Capacitors TPSC107K010P0200-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC107K010P0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC107K010P0200
Capacitors - Tantalum Capacitors TPSC107K010P0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC107K010P0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010P0200
Tantalum Capacitors TPSC107K010P0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 70K5653 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
70K5653
Tps Tantalum Rohs Compliant Kyocera Avx 70K5653
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSC107K010P0200-ND TPSC107K010P0200 TPSC107K010P0200 70K5653
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details