KYOCERA AVX Components Corporation Tantalum Capacitors TPSC107K006S0075

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSC107K006S0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSC107K006S0075TR-ND
Tantalum Capacitors 478-TPSC107K006S0075TR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSC107K006S0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSC107K006S0075
Capacitors - Tantalum Capacitors TPSC107K006S0075
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx - 65M6084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx
65M6084
Capacitor Tant, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx 65M6084
CAPACITOR TANT, 100UF 6.3V 0.075 OHM 10%, 2312; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 6.3V 0.075 OHM 10%, 2312; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K006S0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K006S0075
Tantalum Capacitors TPSC107K006S0075
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSC107K006S0075TR-ND TPSC107K006S0075 65M6084 TPSC107K006S0075
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500A012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers