Kyocera Corporation SMD 100uF 6.3V 0.075 Ohm Capacitor TPSC107K006R0075

Description
Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.075 Ohm 125°C T/R Product overview: TPSC107K006R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K006R0075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.075 Ohm 125°C T/R Product overview: TPSC107K006R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K006R0075 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 0.075 Ohm Capacitor
59-TPSC107K006R0075
SMD 100uF 6.3V 0.075 Ohm Capacitor 59-TPSC107K006R0075
Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.075 Ohm 125°C T/R Product overview: TPSC107K006R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K006R0075 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.075 Ohm 125°C T/R Product overview: TPSC107K006R0075 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.075 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC107K006R0075 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3313-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3313-1-ND
Tantalum Capacitors 478-3313-1-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3313-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3313-2-ND
Tantalum Capacitors 478-3313-2-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3313-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3313-6-ND
Tantalum Capacitors 478-3313-6-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSC107K006R0075 - 1113667-TPSC107K006R0075 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSC107K006R0075
1113667-TPSC107K006R0075
Tantalum Capacitors - TPSC107K006R0075 1113667-TPSC107K006R0075
Manufacturer: AVX Corporation Win Source Part Number: 1113667-TPSC107K006R 0075 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±10% Manufacturer Size Code: C ESR: 75 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113667-TPSC107K006R0075
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±10%
Manufacturer Size Code: C
ESR: 75 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 1366081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366081P
Tantalum Capacitors 1366081P
Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1361576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1361576
Tantalum Capacitors 1361576
Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1366081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1366081
Tantalum Capacitors 1366081
Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Tantalum Capacitor 2312 100uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx - 75M2922 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx
75M2922
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx 75M2922
TANTALUM CAPACITOR, 100UF 6.3V 0.075 OHM 10%, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.075 OHM 10%, 2312; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312, Full Reel; Capacitance Kyocera Avx - 96H0308 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312, Full Reel; Capacitance Kyocera Avx
96H0308
Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312, Full Reel; Capacitance Kyocera Avx 96H0308
TANTALUM CAPACITOR, 100UF 6.3V 0.075 OHM 10%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 6.3V 0.075 OHM 10%, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 93K0836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
93K0836
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 93K0836
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9821 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9821
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9821
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K006R0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K006R0075
Tantalum Capacitors TPSC107K006R0075
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K006R0075 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC107K006R0075
Tantalum Capacitors TPSC107K006R0075
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC107K006R0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K006R0075
Capacitors - Tantalum Capacitors TPSC107K006R0075
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSC107K006R0075 478-3313-1-ND 478-3313-6-ND 1113667-TPSC107K006R0075 1366081P 1361576 75M2922 93K0836 TPSC107K006R0075 TPSC107K006R0075 TPSC107K006R0075
Product Name SMD 100uF 6.3V 0.075 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC107K006R0075 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 6.3V 0.075 Ohm 10%, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel - TR Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers