Kyocera Corporation Tantalum Capacitors TPSC106M025R0500

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1763-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1763-1-ND
Tantalum Capacitors 478-1763-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1763-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1763-2-ND
Tantalum Capacitors 478-1763-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1763-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1763-6-ND
Tantalum Capacitors 478-1763-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V 0.5 Ohm Capacitor
59-TPSC106M025R0500
SMD 10uF 25V 0.5 Ohm Capacitor 59-TPSC106M025R0500
Cap Tant Solid 10uF 25V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106M025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106M025R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V C CASE 20%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TPSC106M025R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSC106M025R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSC106M025R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC106M025R0500
Tantalum Capacitors TPSC106M025R0500
CAP TANT 10UF 20% 25V 2312

CAP TANT 10UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSC106M025R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC106M025R0500
Capacitors - Tantalum Capacitors TPSC106M025R0500
CAP TANT 10UF 20% 25V 2312

CAP TANT 10UF 20% 25V 2312

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 84K8357 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx
84K8357
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx 84K8357
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 73H2292 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
73H2292
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 73H2292
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSC106M025R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSC106M025R0500
Tantalum Capacitors TPSC106M025R0500
CAP TANT 10UF 20% 25V 2312

CAP TANT 10UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1763-1-ND 478-1763-6-ND 59-TPSC106M025R0500 TPSC106M025R0500 TPSC106M025R0500 84K8357 TPSC106M025R0500
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V 0.5 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details