AVX Corporation Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx TPSC106M025R0500.

Description
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx - 26AC4565 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
26AC4565
Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx 26AC4565
TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 25V, 0.5 OHM, 0.2, 2312, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4565
Product Name Tantalum Capacitor, 10Uf, 25V, 0.5 Ohm, 0.2, 2312, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details