Kyocera Corporation Tantalum Capacitors TPSB686M010R0600

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB686M010R0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB686M010R0600-ND
Tantalum Capacitors TPSB686M010R0600-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 22K2762 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx
22K2762
Capacitor Tant, 68Uf, 10V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx 22K2762
CAPACITOR TANT, 68UF, 10V, 0.6 OHM, 0.2, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.6 OHM, 0.2, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB686M010R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB686M010R0600
Tantalum Capacitors TPSB686M010R0600
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB686M010R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB686M010R0600
Capacitors - Tantalum Capacitors TPSB686M010R0600
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB686M010R0600-ND 22K2762 TPSB686M010R0600 TPSB686M010R0600
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details