Kyocera Corporation Tantalum Capacitors TPSB686M006R0500

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1761-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1761-2-ND
Tantalum Capacitors 478-1761-2-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1761-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1761-6-ND
Tantalum Capacitors 478-1761-6-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1761-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1761-1-ND
Tantalum Capacitors 478-1761-1-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB686M006R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB686M006R0500
Capacitors - Tantalum Capacitors TPSB686M006R0500
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TPSB686M006R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB686M006R0500
Tantalum Capacitors TPSB686M006R0500
CAP TANT 68UF 20% 6.3V 1411

CAP TANT 68UF 20% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 75M2920 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
75M2920
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 75M2920
TANTALUM CAPACITOR, 68UF, 6.3V, 0.5 OHM, 0.2, 1210; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 0.5 OHM, 0.2, 1210; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J8715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J8715
Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J8715
TANTALUM CAPACITOR, 68UF, 6.3V, 0.5 OHM, 0.2, 1210, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 6.3V, 0.5 OHM, 0.2, 1210, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1761-2-ND 478-1761-6-ND TPSB686M006R0500 TPSB686M006R0500 75M2920
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers