Kyocera Corporation Tantalum Capacitors TPSB686K010R0600

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3084-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3084-6-ND
Tantalum Capacitors 478-3084-6-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3084-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3084-1-ND
Tantalum Capacitors 478-3084-1-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3084-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3084-2-ND
Tantalum Capacitors 478-3084-2-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB686K010R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB686K010R0600
Tantalum Capacitors TPSB686K010R0600
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB686K010R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB686K010R0600
Capacitors - Tantalum Capacitors TPSB686K010R0600
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site
Tantalum Capacitor, 68Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 75M2919 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx
75M2919
Tantalum Capacitor, 68Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx 75M2919
TANTALUM CAPACITOR, 68UF, 10V, 0.6 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 0.6 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 10%, 1411, Full Reel; Capacitance Kyocera Avx - 22K2761 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 10%, 1411, Full Reel; Capacitance Kyocera Avx
22K2761
Tantalum Capacitor, 68Uf, 10V, 10%, 1411, Full Reel; Capacitance Kyocera Avx 22K2761
TANTALUM CAPACITOR, 68uF, 10V, 10%, 1411, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68uF, 10V, 10%, 1411, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3084-6-ND 478-3084-1-ND TPSB686K010R0600 TPSB686K010R0600 75M2919 22K2761
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 10V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 10V, 10%, 1411, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDC475K050NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers