AVX Corporation Tantalum Capacitors TPSB686K006T0350

Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB686K006T0350TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB686K006T0350TR-ND
Tantalum Capacitors 478-TPSB686K006T0350TR-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB686K006T0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB686K006T0350
Tantalum Capacitors TPSB686K006T0350
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB686K006T0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB686K006T0350
Capacitors - Tantalum Capacitors TPSB686K006T0350
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB686K006T0350TR-ND TPSB686K006T0350 TPSB686K006T0350
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 277XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details