6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 700mOhm
KYOCERA AVX TPSB685K025R0700
CAP TANT 6.8UF 10% 25V 1411
TANTALUM CAPACITOR, 6.8UF, 25V, 0.7 OHM, 0.1, 1210, FULL REEL; Capacitance:6.8µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3101-6-ND | 478-3101-2-ND | 6993361 | TPSB685K025R0700 | 54J8706 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 6.8Uf, 25V, 0.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |