AVX Corporation Tantalum Capacitors TPSB685K020R1000

Description
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2403-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2403-2-ND
Tantalum Capacitors 478-2403-2-ND
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm

6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB685K020R1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB685K020R1000
Capacitors - Tantalum Capacitors TPSB685K020R1000
CAP TANT 6.8UF 10% 20V 1411

CAP TANT 6.8UF 10% 20V 1411

Supplier's Site
Tantalum Capacitors - TPSB685K020R1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB685K020R1000
Tantalum Capacitors TPSB685K020R1000
CAP TANT 6.8UF 10% 20V 1411

CAP TANT 6.8UF 10% 20V 1411

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf, 20V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8705 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 20V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8705
Capacitor Tant, 6.8Uf, 20V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8705
CAPACITOR TANT, 6.8UF, 20V, 1 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 20V, 1 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2403-2-ND TPSB685K020R1000 TPSB685K020R1000 54J8705
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 6.8Uf, 20V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details