6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1.2Ohm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1.2Ohm
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1.2Ohm
CAP TANT 6.8UF 10% 16V 1411
CAP TANT 6.8UF 10% 16V 1411
CAPACITOR TANT, 6.8UF, 16V, 1.2 OHM, 0.1, 1210; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:266mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 6.8UF, 16V, 1.2 OHM, 0.1, 1210; Capacitance:6.8µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2397-2-ND | 478-2397-6-ND | TPSB685K016R1200 | TPSB685K016R1200 | 54J8702 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 16V, 1.2 Ohm, 0.1, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |