AVX Corporation Tantalum Capacitors TPSB476M010U0650

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB476M010U0650TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB476M010U0650TR-ND
Tantalum Capacitors 478-TPSB476M010U0650TR-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB476M010U0650 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476M010U0650
Tantalum Capacitors TPSB476M010U0650
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB476M010U0650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB476M010U0650
Capacitors - Tantalum Capacitors TPSB476M010U0650
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB476M010U0650TR-ND TPSB476M010U0650 TPSB476M010U0650
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers