Kyocera Corporation Tantalum Capacitors TPSB476M010S0500

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB476M010S0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB476M010S0500-ND
Tantalum Capacitors TPSB476M010S0500-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB476M010S0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476M010S0500
Tantalum Capacitors TPSB476M010S0500
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 10V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 65M6078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 10V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
65M6078
Capacitor Tant, 47Uf, 10V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 65M6078
CAPACITOR TANT, 47UF, 10V, 0.5 OHM, 0.2, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 10V, 0.5 OHM, 0.2, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSB476M010S0500-ND TPSB476M010S0500 65M6078
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf, 10V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL225K016S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details