Kyocera Corporation SMD 47uF 10V 0.65 Ohm Capacitor TPSB476M010R0650

Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB476M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M010R0650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB476M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M010R0650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 10V 0.65 Ohm Capacitor
59-TPSB476M010R0650
SMD 47uF 10V 0.65 Ohm Capacitor 59-TPSB476M010R0650
Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB476M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M010R0650 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C T/R Product overview: TPSB476M010R0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, 0.65 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M010R0650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9093-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9093-1-ND
Tantalum Capacitors 478-9093-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9093-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9093-2-ND
Tantalum Capacitors 478-9093-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9093-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9093-6-ND
Tantalum Capacitors 478-9093-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB476M010R0650 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476M010R0650
Tantalum Capacitors TPSB476M010R0650
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J8700 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J8700
Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J8700
TANTALUM CAPACITOR, 47UF, 10V, 0.65 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 0.65 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.65ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB476M010R0650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB476M010R0650
Capacitors - Tantalum Capacitors TPSB476M010R0650
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB476M010R0650 478-9093-1-ND 478-9093-6-ND TPSB476M010R0650 54J8700 TPSB476M010R0650
Product Name SMD 47uF 10V 0.65 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, 0.65 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer - 107XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers