Kyocera Corporation Tantalum Capacitors TPSB476M006R0250

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9090-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9090-6-ND
Tantalum Capacitors 478-9090-6-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9090-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9090-1-ND
Tantalum Capacitors 478-9090-1-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9090-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9090-2-ND
Tantalum Capacitors 478-9090-2-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 0.25 Ohm Capacitor
59-TPSB476M006R0250
SMD 47uF 6.3V 0.25 Ohm Capacitor 59-TPSB476M006R0250
Cap Tant Solid 47uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C T/R Product overview: TPSB476M006R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M006R0250 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.25 Ohm 125°C T/R Product overview: TPSB476M006R0250 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 0.25 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476M006R0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB476M006R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476M006R0250
Tantalum Capacitors TPSB476M006R0250
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 82H1325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
82H1325
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 82H1325
CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.2, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB476M006R0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB476M006R0250
Capacitors - Tantalum Capacitors TPSB476M006R0250
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9090-6-ND 478-9090-1-ND 59-TPSB476M006R0250 TPSB476M006R0250 82H1325 TPSB476M006R0250
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 0.25 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details