Kyocera Corporation Tantalum Capacitors TPSB476K010T0650

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11185-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11185-6-ND
Tantalum Capacitors 478-11185-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11185-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11185-2-ND
Tantalum Capacitors 478-11185-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11185-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11185-1-ND
Tantalum Capacitors 478-11185-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359696-TPSB476K010T0650 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359696-TPSB476K010T0650
Capacitors - Tantalum Capacitors 1359696-TPSB476K010T0650
Win Source Part Number: 1359696-TPSB476K010T 0650 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 650mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359696-TPSB476K010T0650
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 650mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 47uF 10V Capacitor
59-TPSB476K010T0650
Automotive SMD 47uF 10V Capacitor 59-TPSB476K010T0650
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0650 can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.65 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0650 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.65 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB476K010T0650 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K010T0650
Tantalum Capacitors TPSB476K010T0650
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TPSB476K010T0650 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB476K010T0650
Tantalum Capacitors TPSB476K010T0650
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11185-6-ND 478-11185-2-ND 1359696-TPSB476K010T0650 59-TPSB476K010T0650 TPSB476K010T0650 TPSB476K010T0650
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Automotive SMD 47uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details