The TPSB476K010T0500 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF and a rated voltage of 10V. It is designed for automotive applications, with a temperature range of -55°C to +125°C, making it suitable for high-temperature environments. The capacitor has a low equivalent series resistance (ESR), which enhances its performance in power supply applications, including electric window control and battery management systems. It is compliant with AEC-Q200 standards, ensuring reliability in automotive settings. The device is available in a B case size and is packaged in a lead-free format, adhering to environmental regulations. The maximum leakage current is specified at 3 OºA, with a maximum dissipation factor of 6%. This capacitor is a robust choice for engineers seeking reliable performance in automotive electronic designs.
Win Source Part Number: 1359624-TPSB476K010T
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm @ 100kHz
Cap Tant Solid 47uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C Automotive AEC-Q200 T/R Product overview: TPSB476K010T0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K010T0500 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 10V 1411
CAP TANT 47UF 10% 10V 1411
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359624-TPSB476K010T0500 | 478-11186-2-ND | 59-TPSB476K010T0500 | TPSB476K010T0500 | TPSB476K010T0500 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 47uF 10V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts |